EN
  • EN
  • DE

ADM692AANZ

Part No ADM692AANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADM692
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860177-ADM692AANZ
Ultra Librarian 3D Model Ultra Librarian ADM692AANZ CAD Model

Description

ADM692AANZ Microprocessor Supervisory Circuit

The ADM692AANZ is a high-performance microprocessor supervisory circuit designed by Analog Devices Inc. to monitor power supplies in microprocessor and digital systems. It provides a precise, cost-effective system for power supply monitoring and battery control, which is essential in maintaining the integrity of data and system functionality.

This device offers a variety of features that make it an excellent choice for a wide array of applications, including computers, controllers, intelligent instruments, and portable equipment. With its compact DIP-8 package, the ADM692AANZ is not only space-efficient but also easy to integrate into existing designs.

Key Features:

  • Power Supply Monitoring: The ADM692AANZ keeps a watchful eye on the system power supply, ensuring that the voltage level remains within acceptable thresholds for reliable operation.
  • Reset Output: Upon detection of out-of-tolerance power supply conditions, the device generates a reset signal that lasts for a minimum of 200ms after Vcc has risen above the reset threshold. This ensures the system microprocessor starts up in a known state every time.
  • Low Power Consumption: With a quiescent current of typically 60µA, this supervisory circuit is optimized for low power consumption, making it suitable for battery-powered applications.
  • Battery Backup Switching: The ADM692AANZ includes a battery backup switching function that automatically switches to backup power when the main supply voltage fails, thus preserving data integrity.
  • Watchdog Timer: A built-in watchdog timer can reset a microprocessor if it fails to stroke within a preset time frame, enhancing system reliability.
  • Guaranteed RESET Assertion: The device guarantees RESET output to be in the correct state for Vcc down to 1V, which is crucial for low-voltage operations.

Designed with reliability in mind, the ADM692AANZ helps to prevent system errors and data corruption during power loss or unexpected system shutdowns. Its robust feature set ensures that digital systems operate smoothly by providing essential monitoring and control functions.

Whether you're designing a new system or retrofitting an existing one, the ADM692AANZ from Analog Devices Inc. is a reliable choice for managing your power supply needs and ensuring the overall stability and performance of your microprocessor-based systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess