EN
  • EN
  • DE

ADM6711LAKS

Part No ADM6711LAKS
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Microprocessor Supervisory Circuit in 4-Lead SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140886-ADM6711LAKS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6711LAKS CAD Model

Description

The ADM6711LAKS is a high-quality voltage monitor integrated circuit (IC) from Analog Devices Inc., designed to ensure reliable operation of microprocessors and digital systems. This precision voltage monitoring device is tailored to monitor power supplies, providing a robust solution for system protection and power management applications.

Key Features

  • Accurate Monitoring: The ADM6711LAKS features precision voltage threshold options that allow for accurate monitoring of power supplies, ensuring that the system is protected from under-voltage conditions.
  • Low Power Consumption: Engineered for efficiency, the device boasts a low power consumption, making it an ideal choice for portable and battery-powered applications.
  • Reset Output: This IC provides an active low reset output, which signals the microprocessor to reset if the monitored voltage falls below the acceptable threshold, thus preventing system failures and data corruption.
  • Manual Reset Input: An additional feature includes a manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of system control.
  • Versatile Supply Voltage Range: The ADM6711LAKS operates over a wide supply voltage range, accommodating various system designs and requirements.
  • Compact Package: Available in a compact SOT-23 package, this IC is designed to save space on the PCB, making it suitable for space-constrained applications.

Applications

The ADM6711LAKS is versatile and can be employed in a wide array of applications. It is particularly well-suited for:

  • Microprocessor/DSP/FPGA systems
  • Portable and battery-powered devices
  • Industrial controllers
  • Automotive electronics
  • Data storage systems

Conclusion

With its precision voltage monitoring capabilities and low power consumption, the ADM6711LAKS from Analog Devices Inc. is an essential component for any system that requires reliable power management and protection. Its compact form factor and comprehensive feature set make it a valuable addition to any electronic system design.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3482 $53.9280
95+ $1.1063 $105.0985
140+ $1.0717 $150.0380
195+ $1.0371 $202.2345
250+ $1.0026 $250.6500
335+ $0.8988 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess