EN
  • EN
  • DE

ADM6326-25ARTZ-R7

Part No ADM6326-25ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Ultralow Power, 3-Lead, SOT-23 Microprocessor Reset Circuits | IC MPU RESET CIRC 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADM6326
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140872-ADM6326-25ARTZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6326-25ARTZ-R7 CAD Model

Description

ADM6326-25ARTZ-R7 Microprocessor Supervisory Circuit

The ADM6326-25ARTZ-R7 is a high-quality microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient component is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable safeguard against power failures and ensuring the stability and functionality of the system.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a preset threshold voltage of 2.5V, which is ideal for managing low-voltage systems that require a precise level of voltage supervision.
  • Reset Output: It features an active-low reset output, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold level, ensuring ample time for the system to stabilize.
  • Low Power Consumption: With a low supply current of typically 3.3 µA, the ADM6326-25ARTZ-R7 is highly energy-efficient, making it suitable for power-sensitive applications.
  • High Accuracy: This supervisory circuit offers excellent threshold accuracy, typically ±1.5% at room temperature and ±2.5% over the entire operating temperature range, which ensures reliable performance under varying conditions.
  • Compact Package: Enclosed in a compact SOT-23 package, the ADM6326-25ARTZ-R7 is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • Operating Temperature: It is capable of operating over an industrial temperature range of -40°C to +125°C, making it versatile for use in a wide range of environments.

Applications

  • Portable and battery-powered equipment
  • Microprocessor/DSP/FPGA system monitoring
  • Industrial and automotive systems
  • Data storage equipment
  • Medical devices

With its robust design and precise voltage monitoring capabilities, the ADM6326-25ARTZ-R7 from Analog Devices Inc. is an essential component for ensuring the reliability and continuous operation of sophisticated electronic systems. Whether used in consumer electronics or industrial applications, this supervisory circuit stands out for its performance, accuracy, and compact form factor.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2682 $120.4790
145+ $1.2289 $178.1905
195+ $1.1897 $231.9915
255+ $1.1492 $293.0460
340+ $1.0314 $350.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess