EN
  • EN
  • DE

ADM6315-31D3ARTZR7

Part No ADM6315-31D3ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 3.08V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 1014658-ADM6315-31D3ARTZR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-31D3ARTZR7 CAD Model

Description

ADM6315-31D3ARTZR7 Voltage Supervisor by Analog Devices Inc.

The ADM6315-31D3ARTZR7 is a high-precision voltage supervisor designed to monitor power supplies in digital systems. Manufactured by the renowned Analog Devices Inc., this component ensures system reliability and stability by providing a reset signal to microprocessors or microcontrollers upon detecting voltage levels that fall below a predefined threshold. It is a crucial component for applications requiring consistent and reliable operation, such as embedded systems, portable devices, and industrial equipment.

This voltage supervisor features a fixed threshold voltage of 3.1V, which is ideal for 3.3V power supply monitoring. The ADM6315-31D3ARTZR7 comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance and quality, making it a popular choice for designers looking to optimize board space without sacrificing functionality.

Among its key features, the ADM6315-31D3ARTZR7 offers a precise monitoring system with a tight threshold accuracy of ±1.5%, ensuring reliable reset activation even under tight voltage margins. The device also boasts a low power consumption, which is critical for battery-powered devices, helping to extend the operational lifespan of the product it's integrated into.

The reset output of the ADM6315-31D3ARTZR7 is active low and comes with an internal glitch filter to prevent false resets due to transient noise on the monitored supply line. This feature is particularly important in electrically noisy environments where stability and accuracy are paramount.

Additional specifications include an operating temperature range from -40°C to +125°C, which allows the device to function reliably in a wide range of environmental conditions. The supervisor also has a fast propagation delay, ensuring that the system can respond quickly to any detected under-voltage condition.

Overall, the ADM6315-31D3ARTZR7 from Analog Devices Inc. is a robust and reliable solution for voltage supervision needs. With its high accuracy, low power consumption, and compact design, it is an excellent choice for engineers looking to enhance the safety and stability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3097 $50.8134
53+ $1.8951 $100.4403
82+ $1.8359 $150.5438
113+ $1.7767 $200.7671
146+ $1.7175 $250.7550
195+ $1.5398 $300.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess