EN
  • EN
  • DE

ADM6315-29D2ARTRL7

Part No ADM6315-29D2ARTRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT143-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number ADM6315
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558157-ADM6315-29D2ARTRL7
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D2ARTRL7 CAD Model

Description

ADM6315-29D2ARTRL7: Precision Supervisory Circuit from Analog Devices Inc.

The ADM6315-29D2ARTRL7 is a high-quality supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failure due to unstable or incorrect voltages.

Key Features:

  • Voltage Monitoring: The ADM6315-29D2ARTRL7 is adept at monitoring a fixed voltage threshold of 2.93V, ensuring that the system operates within safe voltage levels.
  • Power Supply Glitch Immunity: This supervisory circuit comes with built-in glitch immunity, which protects the system against voltage transients and short duration pulses that could otherwise cause a reset.
  • Low Power Consumption: With a quiescent current of typically 3.3 μA, the device is an excellent choice for power-sensitive applications.
  • Reset Output: It features an active low reset output, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold, ensuring a reliable system reset.
  • High Accuracy: The reset threshold accuracy is ±1.5%, which provides a precise monitoring solution for systems that require consistent voltage levels.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, suitable for a wide array of environments.

Applications:

The ADM6315-29D2ARTRL7 is versatile and can be used in a variety of applications where voltage monitoring is critical. Some of these applications include:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Industrial and automotive systems
  • Data storage equipment
  • Telecommunications infrastructure

Package and Availability:

The ADM6315-29D2ARTRL7 is offered in a compact, 3-lead SOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.

As a product of Analog Devices Inc., the ADM6315-29D2ARTRL7 is backed by the company's reputation for quality and reliability. For designers and engineers looking for a supervisory circuit that offers precision and durability, this device is an excellent choice to enhance system integrity and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5434 $50.8680
48+ $2.0869 $100.1712
75+ $2.0217 $151.6275
103+ $1.9565 $201.5195
133+ $1.8913 $251.5429
177+ $1.6956 $300.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess