EN
  • EN
  • DE

ADM6315-29D1ARTZR7

Part No ADM6315-29D1ARTZR7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Open-Drain Microprocessor Supervisory Circuit in 4-Lead SOT-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140844-ADM6315-29D1ARTZR7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6315-29D1ARTZR7 CAD Model

Description

Analog Devices Inc.'s ADM6315-29D1ARTZR7

The ADM6315-29D1ARTZR7 is a high-performance, precision supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact component plays a crucial role in monitoring power supply voltages in microprocessor systems, ensuring that the system operates reliably within its voltage thresholds. It is particularly well-suited for portable electronics, computers, and industrial systems where accurate voltage supervision is critical.

At the heart of this device is a voltage monitor that keeps a watchful eye on the system's power supply level. When the monitored voltage falls below the ADM6315-29D1ARTZR7's preset threshold of 2.925V, the reset output is triggered. This output remains active until the voltage recovers and stabilizes above the threshold, plus a minimum timeout period, ensuring that the system has adequate time to return to a stable operating condition before resuming normal operation.

This supervisory circuit is notable for its low power consumption, making it an energy-efficient choice for battery-operated devices. It also features a manual reset input, providing an additional level of control by allowing the system to be reset externally. This is particularly useful for initiating system reboots or for diagnostic purposes.

The ADM6315-29D1ARTZR7 is available in a compact, 3-lead SOT-23 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, which are hallmarks of Analog Devices Inc. products. The device operates over a wide temperature range, ensuring functionality across diverse operating environments.

Key features of the ADM6315-29D1ARTZR7 include:

  • Voltage monitoring threshold preset at 2.925V
  • Low power consumption for energy efficiency
  • Manual reset input for enhanced system control
  • Compact SOT-23 packaging for space-sensitive applications
  • Wide operating temperature range for versatility

With its precision voltage monitoring and reset capabilities, the ADM6315-29D1ARTZR7 from Analog Devices Inc. is an essential component for maintaining the integrity and reliability of electronic systems.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess