EN
  • EN
  • DE

ADM560JR

Part No ADM560JR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Ultralow Power, +3.3 V, RS-232 Notebook PC Serial Port Drivers/Receivers | IC TXRX RS232 4:5 3.3V LP 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 116Kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ADM560
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1140830-ADM560JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM560JR CAD Model

Description

The ADM560JR from Analog Devices Inc. is a cutting-edge interface integrated circuit (IC) designed to facilitate robust and efficient serial communication in a variety of applications. Known for its high performance and reliability, this product is widely used in industrial, communication, and networking systems where data integrity and speed are paramount.

Key Features:

  • High-Speed Operation: The ADM560JR supports fast data rates, making it suitable for high-speed serial communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage during operation, making it ideal for power-sensitive applications.
  • Robust Interface: With built-in protection features, the ADM560JR can withstand harsh electrical environments, including voltage spikes and electrostatic discharge (ESD).
  • Flexible Connectivity: It offers a variety of interface options to connect with different types of peripherals and microcontrollers.
  • Compact Form Factor: The small footprint of the ADM560JR makes it an excellent choice for space-constrained applications.

Applications:

The ADM560JR is versatile and can be used in a range of applications, including:

  • Industrial automation and control systems
  • Data communication equipment
  • Networking hardware such as routers and switches
  • Telecommunication interfaces
  • Medical equipment requiring reliable data transfer

Technical Specifications:

The ADM560JR boasts technical specifications that ensure optimal performance:

  • Supply Voltage Range: Specified for operation from a particular voltage range, ensuring compatibility with various system power supplies.
  • Operating Temperature Range: Able to function within a specified temperature range, making it suitable for use in challenging environmental conditions.
  • Data Rate: Supports a specific maximum data rate, enabling high-speed communication for time-sensitive applications.
  • Package Type: Available in a specific package type, providing ease of integration into system designs.

For comprehensive technical details, the ADM560JR datasheet is available on the Analog Devices Inc. website, providing in-depth information on electrical characteristics, pin configurations, and application notes to assist engineers in integrating this IC into their designs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5747 $50.1723
22+ $4.5742 $100.6324
34+ $4.4312 $150.6608
47+ $4.2883 $201.5501
61+ $4.1453 $252.8633
81+ $3.7165 $301.0365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess