ADM485JR-REEL by Analog Devices Inc.
The ADM485JR-REEL is a high-performance, low-power transceiver from Analog Devices Inc., designed for bidirectional data communication on multipoint bus transmission lines. This device is part of the industry-standard 485 family and is optimized for balanced data transmission at rates of up to 5 Mbps.
Constructed with Analog Devices’ advanced technology, the ADM485JR-REEL is well-suited for a variety of applications that require robust communication in harsh environments. It is commonly used in industrial control systems, factory automation, and other applications where a reliable data bus is crucial for system performance.
Key Features:
- High-Speed Operation: Capable of data rates up to 5 Mbps, the ADM485JR-REEL is ideal for applications that require fast data transfer.
- Low Power Consumption: The device operates with a low quiescent current, making it suitable for power-sensitive applications.
- Half-Duplex Interface: The transceiver supports bidirectional communication on a single twisted-pair, which helps reduce the number of wires needed for bus configuration.
- Thermal Shutdown Protection: The ADM485JR-REEL includes a thermal shutdown feature to protect against excessive power dissipation.
- Fail-Safe Receiver: Ensures a logic high output if the inputs are open or shorted, enhancing the reliability of the communication.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the device is robust enough for industrial environments.
Package and Availability:
The ADM485JR-REEL is offered in a compact SOIC package, making it easy to integrate into various circuit designs. The "REEL" designation indicates that this product is available in tape and reel packaging, which is ideal for automated manufacturing processes.
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality, and the ADM485JR-REEL is no exception. The device is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial applications.
For detailed specifications, application notes, and support resources, customers can visit the official Analog Devices Inc. website or contact their local sales representative.