The TEESVP1A335M8R is a solid electrolytic capacitor manufactured by NEC. It is characterized by its small size, high capacitance-to-volume ratio, and excellent electrical characteristics. This capacitor is designed for a variety of applications where stable and reliable performance is required.
Applications
- Decoupling capacitor for integrated circuits
- Smoothing capacitor in power supplies
- Filtering capacitor in signal processing circuits
- Bypass capacitor for noise reduction
- Energy storage in low-power applications
- General purpose capacitor in electronic circuits
Features
- Capacitance: 3.3µF
- Voltage Rating: 10V
- Low Equivalent Series Resistance (ESR)
- Surface Mount Device (SMD)
- Small size
- Long life
Benefits
- Effective noise filtering and decoupling
- Stable voltage regulation
- Improved signal integrity
- Reduced power loss
- Space-saving design
- High reliability
Additional Details
The TEESVP1A335M8R operates within a standard temperature range (typically -55°C to +105°C). The 1A voltage code indicates the 10V rating. Its construction ensures excellent electrical characteristics and long-term stability. The M8R relates to its case size and packaging configuration for surface mount assembly. These capacitors are designed to meet stringent quality standards and provide reliable performance in demanding applications. The low ESR characteristic contributes to minimizing power loss and improving efficiency in power circuits. This part is suitable in circuits with stringent requirements regarding size, reliability and electrical performance. It is designed for reflow soldering process.