EN
  • EN
  • DE

ADM4856ARZ-REEL7

Part No ADM4856ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 2.5MBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 42294-ADM4856ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADM4856ARZ-REEL7 CAD Model

Description

Product Overview: ADM4856ARZ-REEL7 from Analog Devices Inc.

The ADM4856ARZ-REEL7 is a high-performance, low-power transceiver from Analog Devices Inc., designed for bidirectional data communication on multipoint bus transmission lines. It is a part of the industry-standard 485 family and is particularly suitable for applications that require high data rates, robust noise immunity, and long-distance data transmission.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 5 Mbps
  • Operating Supply Voltage: 5 V
  • Supply Current: 5 mA
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-8
  • Mounting Type: Surface Mount
  • Duplex: Half-Duplex
  • Receiver Hysteresis: 25 mV
  • ESD Protection: Yes

The ADM4856ARZ-REEL7 is engineered to be compliant with the EIA-485 and EIA-422 standards, ensuring compatibility with a wide range of industrial communication systems. It features a differential line driver and receiver pair that operates from a single 5 V power supply, making it a versatile solution for many digital communication systems.

This transceiver is capable of transmitting data at rates up to 5 Mbps, making it an ideal choice for high-speed data acquisition systems, factory automation, and process control applications. Its extended temperature range ensures reliable operation in various environments, from industrial to outdoor settings.

Moreover, the ADM4856ARZ-REEL7 comes in a compact SOIC-8 package and is available in tape and reel form for automated assembly processes, denoted by the "REEL7" suffix. It features thermal shutdown and short-circuit protection, contributing to the robustness and reliability of the device in harsh electrical environments.

With its built-in ESD protection, the ADM4856ARZ-REEL7 guards against electrostatic discharges, which can be a common challenge in industrial settings. The transceiver also includes a powerful driver capable of driving up to 32 nodes on the bus, making it an excellent choice for networked communication in complex systems.

Overall, the ADM4856ARZ-REEL7 from Analog Devices Inc. is a highly reliable and efficient solution for RS-485/RS-422 communication, offering the performance and durability required for demanding applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess