EN
  • EN
  • DE

LENOVO 45W5379 - M16 Replacement Filter

Part No LENOVO 45W5379 - M16 Replacement Filter
Manufacturer Lenovo
Catalog San
Description M16 Replacement Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432444-LENOVO 45W5379 - M16 Replacement Filter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W5379 - M16 Replacement Filter CAD Model

Description

The LENOVO 45W5379 M16 Replacement Filter is an essential component designed to maintain the cleanliness and efficiency of your HVAC system. Specifically engineered for compatibility with certain Lenovo environmental control units, this replacement filter helps to remove dust, pollen, mold spores, and other particulates from the air, ensuring a cleaner and healthier environment. Regular replacement of the filter is crucial for optimal performance of your HVAC system, preventing airflow restrictions and maintaining energy efficiency. The M16 rating indicates its effectiveness in filtering out a high percentage of airborne particles, making it suitable for use in environments where air quality is a priority. Easy to install, this filter is a cost-effective solution for maintaining indoor air quality and protecting sensitive equipment from dust-related damage. The LENOVO 45W5379 M16 Replacement Filter is an indispensable accessory for businesses and facilities looking to ensure the longevity and reliability of their HVAC systems.

You May Also Be Interested in

Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
IBM 1000BASE-LHA SFP w/OM
Need more? Email Us
Lenovo
30m Intel Connects Optical Cable
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess