EN
  • EN
  • DE

ADM3483

Part No ADM3483
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3.3 V Slew Rate Limited, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140783-ADM3483
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3483 CAD Model

Description

ADM3483 Low Power, 3.3 V, RS-485 Transceiver

The ADM3483 is a robust, low power, differential line transceiver designed by Analog Devices Inc. to operate using a single 3.3 V power supply. This transceiver is part of the industry-standard RS-485/RS-422 serial communication protocols that facilitate the transfer of data over long distances and in electrically noisy environments.

With its half-duplex communication capability, the ADM3483 is capable of transmitting and receiving data at rates up to 12 Mbps, making it suitable for high-speed data communication in industrial, networking, and automation applications. The device integrates a driver and a receiver, which can be independently disabled to help save power when not in use.

The ADM3483 features thermal shutdown and a current-limiting circuitry that protects it against output short circuits and situations where bus contention may cause excessive power dissipation. The receiver has a fail-safe feature that ensures a known state of output upon open input. Its inputs and outputs are fully protected against electrostatic discharges, enhancing the reliability of the product in harsh environments.

The transceiver's design ensures that it meets the EIA standards for RS-485 and RS-422 applications. Moreover, its small footprint is ideal for space-constrained applications, as it is available in an 8-lead SOIC package. The pin configuration and the package options provide flexibility and ease of PCB layout for designers.

Key features of the ADM3483 include:

  • Operates from a single 3.3 V supply
  • Low quiescent current: 370 µA typical
  • Interoperable with 5 V logic
  • 12 Mbps data rate
  • -7 V to +12 V common-mode input voltage range
  • Thermal shutdown and short-circuit protection
  • Industry-standard ESD protection

In summary, the ADM3483 from Analog Devices Inc. is a high-performance, reliable solution for digital communication in challenging environments. Its low power consumption and advanced protection features make it a preferred choice for designers looking to implement RS-485/RS-422 communication interfaces.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1082 $50.5968
58+ $1.7299 $100.3342
90+ $1.6758 $150.8220
124+ $1.6217 $201.0908
160+ $1.5677 $250.8320
214+ $1.4055 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess