EN
  • EN
  • DE

ADM3315EARUZ-REEL

Part No ADM3315EARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 3/3 Transceiver Full RS232 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ADM3315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM3315EARUZ-REEL-ND, ADM3315EARUZ-REELCT, ADM3315EARUZ-REELTR, ADM3315EARUZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910498-ADM3315EARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM3315EARUZ-REEL CAD Model

Description

ADM3315EARUZ-REEL - High-Speed USB Isolator from Analog Devices Inc.

The ADM3315EARUZ-REEL is a high-performance, robust USB isolator designed by Analog Devices Inc. to provide a high level of protection for USB data transfer in sensitive applications. This component is part of Analog Devices' extensive range of interface products, designed to ensure reliable communication in industrial, medical, and other environments where signal integrity and isolation are critical.

With its integrated approach, the ADM3315EARUZ-REEL offers a compact and efficient solution for USB isolation. It effectively breaks the ground loop, reducing noise and eliminating potential damage caused by surges and transients in harsh electrical environments. The device supports full-speed USB 2.0-compatible signals at 12 Mbps, making it suitable for a wide range of data-intensive applications.

The product comes in a compact 16-lead SOIC package, ensuring a minimal footprint on the PCB and is part of the reel packaging, indicating it's designed for efficient handling and manufacturing processes, typically in automated pick-and-place equipment.

Key Features of the ADM3315EARUZ-REEL:

  • USB 2.0 Full-Speed Compatible
  • Isolation up to 2.5 kVrms
  • Low Power Operation
  • Integrated DC-DC Converter
  • 16-lead SOIC Package
  • Reel packaging for automated assembly

Applications for the ADM3315EARUZ-REEL are diverse and include industrial control and automation, where reliable data transfer and electrical isolation are paramount. Additionally, it is well-suited for medical equipment where patient safety and data integrity are of utmost importance. Its robust design also makes it an excellent choice for test and measurement equipment, where precision and protection from harmful electrical interference are required.

Analog Devices Inc. is known for its high-quality products and the ADM3315EARUZ-REEL is no exception. It provides not only the functionality expected of a USB isolator but does so with the reliability and performance synonymous with Analog Devices' reputation.

To incorporate the ADM3315EARUZ-REEL into your design, please refer to the detailed datasheets and application notes provided by Analog Devices Inc. for guidance on optimal usage and implementation.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess