EN
  • EN
  • DE

MAX17598ATE+

Part No MAX17598ATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FWD 16TQFN / Converter Offline Forward Topology 100kHz ~ 1MHz 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Isolation Either
Internal Switch(s) No
Topology Forward
Voltage - Start Up 20 V
Voltage - Supply (Vcc/Vdd) 8V ~ 29V
Duty Cycle 72.5%
Frequency - Switching 100kHz ~ 1MHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Surface Mount
Base Product Number MAX17598
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1317316-MAX17598ATE+
Ultra Librarian 3D Model Ultra Librarian MAX17598ATE+ CAD Model

Description

Analog Devices Inc. MAX17598ATE+ Product Overview

The MAX17598ATE+ from Analog Devices Inc. is a high-performance, compact, and energy-efficient power management integrated circuit (PMIC) designed for a wide range of applications. This PMIC is particularly well-suited for space-constrained and power-sensitive designs, delivering robust and reliable power conversion in a small package.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 60V, making it versatile for use in various systems that require different power levels.
  • Highly Efficient: With its advanced design, the MAX17598ATE+ offers high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the needs of specific applications.
  • Integrated Features: It includes an internal oscillator, bypass capacitors, and a power MOSFET, which minimizes external component count and simplifies the design process.
  • Protection Mechanisms: The device incorporates several protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of the end application.
  • Extended Temperature Range: The MAX17598ATE+ is designed to operate over an extended industrial temperature range of -40°C to +125°C, which is suitable for harsh environments.
  • Compact Package: It is available in a small 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the MAX17598ATE+ makes it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power supplies
  • Automotive systems
  • Portable and battery-powered devices
  • Networking and data communication systems

With its robust feature set and compact design, the MAX17598ATE+ from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems, providing a reliable and efficient power management solution that enhances the performance and longevity of the end product.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess