EN
  • EN
  • DE

ADM3307EARUZ-REEL

Part No ADM3307EARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 15 kV ESD Protected, 2.7 V to 3.6 V Serial Port Transceivers with Green Idle™ | IC TXRX RS-232 5:3 2.7V 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 140mV
Data Rate 920Kbps
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADM3307
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140768-ADM3307EARUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3307EARUZ-REEL CAD Model

Description

ADM3307EARUZ-REEL: A High-Performance Interface Device from Analog Devices Inc.

The ADM3307EARUZ-REEL is a state-of-the-art interface IC designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of Analog Devices' broad portfolio of interface components that provide robust communication solutions across a variety of applications.

The ADM3307EARUZ-REEL belongs to the family of RS-232 interface ICs and is specifically engineered to meet the stringent requirements of high-speed data communication while maintaining reliability and ease of use. It is a perfect choice for applications that require a serial port interface with a standard voltage level for communication with peripheral devices such as modems, printers, and various industrial equipment.

Key Features

  • High Data Rate: The device is capable of supporting data rates up to 460 kbps, making it suitable for high-speed serial communication.
  • Low Power Consumption: It operates with a low supply current, which makes it an excellent choice for power-sensitive applications.
  • Wide Operating Voltage Range: The ADM3307EARUZ-REEL can function within a broad voltage range, accommodating various system power supplies.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection circuits, ensuring the device's resilience against ESD events and enhancing its reliability in harsh environments.
  • Temperature Range: This device is operational over an industrial temperature range, making it versatile for use in diverse operating conditions.

Package and Availability

The ADM3307EARUZ-REEL is delivered in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and cost-effectiveness for mass production.

Applications

With its robust feature set, the ADM3307EARUZ-REEL is well-suited for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Peripheral Device Interfaces

By integrating the ADM3307EARUZ-REEL into your design, you can ensure a reliable and efficient interface solution that stands up to the demands of modern communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6110 $56.3850
80+ $1.3219 $105.7520
120+ $1.2806 $153.6720
165+ $1.2393 $204.4845
210+ $1.1979 $251.5590
280+ $1.0740 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,816 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess