EN
  • EN
  • DE

ADM3222ARU-REEL

Part No ADM3222ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 3.3V W/SD 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 122223-ADM3222ARU-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3222ARU-REEL CAD Model

Description

ADM3222ARU-REEL by Analog Devices Inc.

The ADM3222ARU-REEL is a high-performance, low-power, dual-channel RS-232/V.28 transceiver from the renowned manufacturer Analog Devices Inc. This particular product is designed to operate from a single 3.3V power supply, making it an ideal choice for portable and space-constrained applications where power efficiency is a critical concern. The device comes in a convenient reel packaging, facilitating easy storage and automated assembly for high-volume production environments.

Featuring two drivers and two receivers, the ADM3222ARU-REEL provides a complete serial port suitable for laptop, notebook, and other battery-powered applications. The innovative design of this transceiver includes a proprietary low-voltage differential level to generate the ±5.5V EIA-232 output levels, ensuring reliable data transmission even at lower supply voltages.

The transceiver's drivers maintain EIA-232 output levels under worst-case loading conditions, which include a 3kΩ load in parallel with 1000 pF, offering a robust communication interface. Additionally, the device is capable of handling data rates up to 250 kbps, making it suitable for high-speed serial communication.

One of the standout features of the ADM3222ARU-REEL is its enhanced electrostatic discharge (ESD) protection. The device is equipped to withstand ±15 kV ESD strikes on the RS-232 input/output lines, providing a high degree of reliability and durability in harsh environments. This ESD protection exceeds the IEC 1000-4-2 Air-Gap Discharge and Human Body Model standards, ensuring the transceiver's longevity and performance stability.

For power conservation, the ADM3222ARU-REEL includes a power-down feature that reduces the supply current to less than 1 µA, making it an excellent choice for power-sensitive applications. The device is available in a 16-lead TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint suitable for space-constrained designs.

In summary, the ADM3222ARU-REEL from Analog Devices Inc. is a versatile and efficient RS-232 transceiver that delivers reliable performance, high data rates, and robust ESD protection, all while maintaining low power consumption. It's an excellent choice for designers looking to incorporate a dependable serial communication interface into their battery-powered or portable devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8340 $51.0120
44+ $2.3253 $102.3132
67+ $2.2526 $150.9242
92+ $2.1800 $200.5600
119+ $2.1073 $250.7687
159+ $1.8893 $300.3987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,805 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess