EN
  • EN
  • DE

ADG804YRM

Part No ADG804YRM
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 ohm CMOS 1.65 V TO 3.6 V 4-Channel Multiplexer | IC MULTIPLEXER 4X1 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 650mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Supply Voltage , Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 29ns, 6ns
-3db Bandwidth 33MHz
Charge Injection 28pC
Channel Capacitance (CS(off), CD(off)) 24pF, 105pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -75dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG804
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140480-ADG804YRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG804YRM CAD Model

Description

Product Overview: ADG804YRM by Analog Devices Inc.

The ADG804YRM is a high-performance, 4-channel multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity for a wide range of applications. This device is part of the robust ADG series, renowned for its reliability and precision in signal routing. It operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for use in various electronic systems.

Featuring a low on-resistance of typically 0.6 ohms, the ADG804YRM ensures minimal signal distortion and attenuation, providing a clear and accurate signal path for analog or digital signals. This low on-resistance is matched with a flatness of just 0.1 ohms, which is maintained over the full signal range, further enhancing the signal integrity and ensuring consistent performance across all channels.

The ADG804YRM boasts a fast switching speed, with a transition time of typically 20 ns, enabling rapid signal routing that is essential for high-speed data acquisition systems and communication infrastructure. This quick switching capability is complemented by a low charge injection of 1 pC, minimizing the impact on the signal during the transition and preserving the quality of the transmitted data.

The device is equipped with a 3 V logic-compatible control input, which simplifies the interface with digital systems and allows for easy integration into a variety of electronic designs. Additionally, the ADG804YRM features a low power consumption, drawing a negligible power supply current, which makes it an ideal choice for power-sensitive applications.

Packaged in a compact 10-lead MSOP (Mini Small Outline Package), the ADG804YRM is designed for space-constrained applications, offering a high-density solution without compromising performance. Its operational temperature range from -40°C to +125°C ensures reliable operation across a broad spectrum of environmental conditions.

Whether used in data acquisition systems, communication devices, or audio and video switching, the ADG804YRM from Analog Devices Inc. stands out as a multiplexer that combines low on-resistance, fast switching speeds, and high signal integrity, providing an optimal solution for precise signal routing needs.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1294 $50.0704
39+ $2.5677 $100.1403
61+ $2.4875 $151.7375
84+ $2.4072 $202.2048
108+ $2.3270 $251.3160
144+ $2.0863 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,754 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess