EN
  • EN
  • DE

ADM3101EACPZ-250

Part No ADM3101EACPZ-250
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 3.3V 15KV 12LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LFCSP
Manufacturer Analog Devices Inc.
Win Source Part Number 759922-ADM3101EACPZ-250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3101EACPZ-250 CAD Model

Description

Product Overview: ADM3101EACPZ-250 from Analog Devices Inc.

The ADM3101EACPZ-250 is a robust, high-speed transceiver module designed by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their extensive range of interface ICs, which are renowned for their reliability and performance in challenging environments. The ADM3101EACPZ-250 is specifically tailored for serial communication protocols, providing a reliable solution for data transmission over RS-232 interfaces.

Key Features

  • High Data Rates: The device supports data rates up to 250 kbps, making it suitable for a variety of high-speed applications.
  • Enhanced ESD Protection: It offers an impressive Electrostatic Discharge (ESD) protection level of ±15 kV on the RS-232 transceiver pins, ensuring robustness against static electricity.
  • Low Power Consumption: With a low operational current of just 300 µA and a 1 µA shutdown current, the ADM3101EACPZ-250 is optimized for power-sensitive applications.
  • Wide Operating Voltage: The transceiver operates from a single 3.0 V to 5.5 V power supply, providing flexibility in various system designs.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • Space-Saving Package: The device comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which significantly reduces the required PCB space.

Applications

The ADM3101EACPZ-250 is ideal for a wide array of applications that require reliable data transmission. It is commonly used in industrial and instrumentation applications, point-of-sale systems, and in peripherals of computer systems. Its robustness also makes it a suitable choice for automotive diagnostics, fieldbus communications, and other harsh environment applications.

Product Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADM3101EACPZ-250 transceiver is built to meet stringent industry standards, ensuring both high performance and durability for the end user. With its advanced features and proven reliability, this product is an excellent choice for designers looking to incorporate a dependable RS-232 communication interface into their systems.

For more detailed specifications and application notes, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for further assistance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,922 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess