EN
  • EN
  • DE

ADM3075EYRZ-REEL7

Part No ADM3075EYRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers | IC TXRX RS485 3.3V HD 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADM3075
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140735-ADM3075EYRZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADM3075EYRZ-REEL7 CAD Model

Description

Product Overview: ADM3075EYRZ-REEL7 by Analog Devices Inc.

The ADM3075EYRZ-REEL7 is a robust, high-speed, half-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc. to provide reliable data communication over long distances and in noisy environments. This integrated circuit is specifically engineered to operate in systems that require high data rates, up to 3.3 Mbps, while maintaining signal integrity and reducing electromagnetic interference (EMI).

Encased in a compact 8-lead SOIC package, the ADM3075EYRZ-REEL7 is part of a tape and reel package, making it suitable for automated assembly processes and high-volume production. This transceiver is designed with an extended temperature range from -40°C to +125°C, which allows for operation in industrial environments with extreme temperature variations.

Key Features

  • High-Speed Operation: Capable of data rates up to 3.3 Mbps, it is suitable for high-speed communication requirements.
  • ESD Protection: Features ±15 kV ESD protection on the transceiver interface pins, enhancing the robustness of the product for industrial applications.
  • Thermal Shutdown: Equipped with thermal shutdown protection, the device prevents overheating and damage under fault conditions.
  • Extended Temperature Range: Operates reliably in a wide temperature range, making it ideal for harsh environmental conditions.
  • Low Power Consumption: With a low operating current, it is an energy-efficient choice for power-sensitive applications.
  • True Fail-Safe Receiver: Ensures a logic-high receiver output when the input is open circuit, shorted, or idle, providing additional reliability.

Applications

The ADM3075EYRZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Process control networks
  • Data acquisition systems

With its combination of high-speed data transfer, robust ESD protection, and energy efficiency, the ADM3075EYRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their communication systems' performance and reliability. Its industry-standard footprint and packaging make it easy to integrate into existing and new designs alike.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0028 $56.0112
9+ $11.4895 $103.4055
14+ $11.1304 $155.8256
19+ $10.7714 $204.6566
25+ $10.4123 $260.3075
33+ $9.3352 $308.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess