EN
  • EN
  • DE

ADM3066ETRMZ-EP-R7

Part No ADM3066ETRMZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 10MSOP / 1/1 Transceiver Half RS485 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM3066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1353966-ADM3066ETRMZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian ADM3066ETRMZ-EP-R7 CAD Model

Description

ADM3066ETRMZ-EP-R7: Robust Interface Device by Analog Devices Inc.

The ADM3066ETRMZ-EP-R7 is a state-of-the-art transceiver module designed by Analog Devices Inc., tailored for high-speed, bidirectional data communication on multipoint bus transmission lines. It is part of Analog Devices' Enhanced Products (EP) series, which are optimized for mission-critical applications and environments where performance and reliability are paramount.

Constructed to operate over a single 3.3V power supply, this device is capable of data rates up to 20 Mbps, making it suitable for advanced serial communication protocols such as RS-485 and RS-422. The ADM3066ETRMZ-EP-R7 is engineered with Analog Devices' iCoupler® technology, which integrates isolation, thus providing robust protection against high voltage transients and enhancing system reliability.

One of the key features of this product is its extended temperature range, ensuring reliable operation in extreme conditions, from -55°C to +125°C. This makes it an ideal component for use in industrial and military-grade applications where temperatures can fluctuate widely.

The device comes in a compact 10-lead MSOP package, which is space-saving and beneficial for densely packed PCBs. It includes an integrated thermal shutdown feature that prevents damage from overheating, and a failsafe feature that ensures a known state on the receiver output when the inputs are open, shorted, or idle.

The ADM3066ETRMZ-EP-R7 is characterized by its half-duplex communication capability, which allows for the transmission and reception of data over a single pair of wires, thereby reducing the complexity and cost of the network. Additionally, it boasts strong ESD protection levels and is designed to withstand electrostatic discharges, further enhancing its robustness in challenging environments.

Overall, the ADM3066ETRMZ-EP-R7 by Analog Devices Inc. represents a blend of advanced technology and rugged design, making it an optimal choice for systems that demand high-speed data transfer, electrical isolation, and operational dependability under harsh conditions.

For engineers and designers looking for a reliable transceiver for their critical communication systems, the ADM3066ETRMZ-EP-R7 offers a compelling solution that promises performance, durability, and the quality assurance of Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess