EN
  • EN
  • DE

ADM2587EBRWZ-REEL

Part No ADM2587EBRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 20-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case SOP20
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709365-ADM2587EBRWZ-REEL
Family Name ADM2587E
Introduction Date February 26, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM2587EBRWZ-REEL CAD Model

Description

The ADM2587EBRWZ-REEL from Analog Devices Inc. is a robust, high-speed, fully integrated RS-485/RS-422 transceiver, optimized for balanced communication networks. Utilizing Analog Devices' iCoupler® technology, the ADM2587EBRWZ-REEL integrates a 3-channel isolator, a three-state differential line driver, a differential input receiver, and an isoPower® DC-to-DC converter into a single package. This innovative approach eliminates the need for separate isolation components, offering a compact and reliable solution for applications where space and power are at a premium.

Key Features

  • Integrated Isolation: The device features 2.5 kV RMS signal and power isolation, which protects against high voltage spikes and enhances system reliability.
  • Data Rates: Capable of supporting data rates up to 16 Mbps, making it suitable for high-speed data communications.
  • Thermal Shutdown Protection: The transceiver includes thermal shutdown protection that prevents damage from overheating.
  • Power Supply: A single 5 V supply is all that is needed, with the integrated isoPower DC-to-DC converter providing isolated power.
  • Half and Full Duplex: The ADM2587EBRWZ-REEL supports both half and full duplex communication, offering flexibility for various application requirements.
  • Industry Standard: The device is compliant with the industry-standard EIA/TIA-485-A and can be used in existing systems without modifications.

Applications

Thanks to its integrated isolation and power solution, the ADM2587EBRWZ-REEL is ideal for a wide range of applications in industrial and commercial environments, including:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Package and Availability

The ADM2587EBRWZ-REEL is offered in a wide body, 20-lead SOIC package, ensuring compatibility with standard PCB layouts. It is available in tape and reel form to facilitate efficient assembly during the manufacturing process. With its combination of performance, integration, and reliability, the ADM2587EBRWZ-REEL is a smart choice for designers looking to streamline their communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3655 $51.5585
15+ $6.8993 $103.4895
23+ $6.6662 $153.3226
33+ $6.2000 $204.6000
42+ $5.9670 $250.6140
53+ $5.7339 $303.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess