EN
  • EN
  • DE

LTC2919IDDB-2.5#TRMPBF

Part No LTC2919IDDB-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.213V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2919IDDB-2.5#TRMPBFDKR,LTC2919IDDB-2.5#TRMPBFTR,LTC2919IDDB-2.5#TRMPBF-ND,LTC2919IDDB-2.5#TRMPBFCT
Standard Package 500
Win Source Part Number 1320516-LTC2919IDDB-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919IDDB-2.5#TRMPBF CAD Model

Description

Analog Devices LTC2919IDDB-2.5#TRMPBF Voltage Monitor

The LTC2919IDDB-2.5#TRMPBF is a high-precision voltage monitor designed by Analog Devices Inc., crafted to ensure reliable system operation through comprehensive voltage supervision. This sophisticated component is suitable for a wide range of applications, including but not limited to, computers, servers, and portable/battery-powered devices where maintaining accurate voltage levels is crucial for optimal performance and safety.

Key Features:

  • Precision Monitoring: The device is capable of monitoring a fixed 2.5V voltage threshold with high accuracy, which is essential for systems that require consistent and precise voltage regulation.
  • Multiple Voltage Thresholds: It can monitor up to four voltage thresholds simultaneously, making it a versatile solution for complex electronic systems that need to track various power rails.
  • Adjustable Reset Timeout: The LTC2919IDDB-2.5#TRMPBF offers an adjustable reset timeout feature, allowing designers to set the delay period according to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor consumes minimal power, which is particularly beneficial for battery-operated devices.
  • Robust Package: Encased in a 10-lead DFN package, the LTC2919IDDB-2.5#TRMPBF is not only compact but also robust, capable of withstanding harsh environments and ensuring long-term reliability.

Applications:

  • Automotive systems
  • Power supply monitoring
  • Data storage systems
  • Portable and battery-powered equipment
  • Industrial and telecommunications systems

The LTC2919IDDB-2.5#TRMPBF is presented in a surface-mount package and is available in tape and reel form, bearing the suffix 'TRMPBF', which indicates the product is provided in a lead-free finish, adhering to environmental standards. Analog Devices Inc. ensures that this voltage monitor meets the rigorous demands of modern electronic systems by combining accuracy, versatility, and efficiency, making it an indispensable component for maintaining system integrity.

Overall, the LTC2919IDDB-2.5#TRMPBF is a testament to Analog Devices' commitment to producing high-quality monitoring solutions that cater to the advanced requirements of today's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess