EN
  • EN
  • DE

ADM2484EBRWZ-REEL7

Part No ADM2484EBRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 450ns, 450ns
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 008981-ADM2484EBRWZ-REEL7
Family Name ADM2484
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM2484EBRWZ-REEL7 CAD Model

Description

ADM2484EBRWZ-REEL7 - Isolated RS-485/RS-422 Transceiver

The ADM2484EBRWZ-REEL7 is a robust isolated RS-485/RS-422 transceiver module from the renowned manufacturer Analog Devices Inc. This component is designed to provide reliable data communications on multipoint bus transmission lines, and it is an ideal choice for high-speed, bidirectional communication networks.

Key Features

  • Integrated Isolation: The device features Analog Devices' iCoupler® technology, providing 2500 V RMS isolation for 60 seconds, which helps in protecting the system from surges and ground loops.
  • High Data Rates: Capable of supporting data rates up to 16 Mbps, the ADM2484EBRWZ-REEL7 is suitable for high-speed applications that require fast data transmission.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device ensures reliability and safety by preventing overheating.
  • Low Power Operation: The transceiver operates with a low power supply, ranging from 3.0 V to 5.5 V, making it energy-efficient for various applications.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Robust ESD Protection: It features high ESD protection levels on the bus pins, enhancing the durability of the system against electrostatic discharges.

Applications

The ADM2484EBRWZ-REEL7 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial field buses
  • Data acquisition systems
  • Building automation
  • Factory automation
  • Instrumentation

Reliability and Quality

Analog Devices Inc. ensures that the ADM2484EBRWZ-REEL7 meets the highest standards of quality and reliability. The device comes in a 16-lead, wide-body SOIC package and is available in tape and reel form, denoted by the -REEL7 suffix, facilitating efficient assembly during manufacturing processes.

With its combination of features, the ADM2484EBRWZ-REEL7 stands out as a superior solution for designers looking for an isolated RS-485/RS-422 transceiver that can deliver dependable performance in a variety of challenging environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess