ADM232AARM - High-Speed, 5 V, 0.1 µF CMOS RS-232 Drivers/Receivers
The ADM232AARM is a robust RS-232 transceiver solution from Analog Devices Inc., designed to operate from a single 5 V power supply. This integrated circuit features two drivers and two receivers, making it an ideal choice for applications requiring a reliable interface for RS-232 communication. With its high-speed data transfer capabilities, this device can support data rates up to 200 kbps, ensuring swift and efficient serial data exchange.
Constructed with Analog Devices' advanced CMOS technology, the ADM232AARM offers low power consumption without sacrificing performance. This makes it particularly suitable for battery-powered and portable devices where power efficiency is critical. The device also includes a 0.1 µF charge pump capacitor, which eliminates the need for external capacitors, thus reducing the overall component count and saving valuable PCB space.
The ADM232AARM is designed to withstand ±15 kV electrostatic discharge (ESD) strikes on the RS-232 input/output lines, providing an enhanced level of protection for the connected hardware. This feature is especially important in environments where ESD events are common, helping to maintain the integrity and longevity of both the transceiver and the overall system.
Key features of the ADM232AARM include:
- Two RS-232 drivers and two RS-232 receivers
- Operates from a single 5 V power supply
- Low power consumption for energy efficiency
- Integrated 0.1 µF charge pump capacitors
- High data rate support up to 200 kbps
- ESD protection up to ±15 kV
- Meets or exceeds TIA/EIA-232-E and V.28 specifications
The ADM232AARM is packaged in a compact SOIC-16 form factor, providing a space-saving solution for a wide range of applications, including portable or compact devices, point-of-sale systems, and industrial control interfaces. Its reliability and high-level of integration make it a go-to choice for designers looking to implement RS-232 connectivity with minimal external components and robust ESD protection.
Whether you're designing a new communication system or upgrading an existing one, the ADM232AARM from Analog Devices Inc. offers a high-performance and reliable solution that simplifies design and enhances overall system resilience.