Product Overview: ADM211EARSZ-REEL
The ADM211EARSZ-REEL is a high-performance, 5V-powered RS-232 transceiver from Analog Devices Inc., engineered to meet the stringent requirements of fast data communication in modern electronic applications. This device is part of Analog Devices' extensive line of interface ICs, which are designed to provide robust communication standards with high reliability and performance.
Key Features
- Supply Voltage: Operates from a single 5V power supply, making it compatible with a wide range of applications and systems.
- Data Rate: Supports data rates up to 230 kbps, allowing for high-speed data transmission.
- ESD Protection: Features ±15kV ESD protection on RS-232 input/output pins to safeguard against electrostatic discharges, enhancing the durability and longevity of the device.
- Low Power Shutdown: Includes a low power shutdown mode, which reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.
- Transmitter/Receiver Channels: Offers two drivers and two receivers, providing a complete serial port suitable for a variety of communication tasks.
- Temperature Range: Designed to operate over a commercial temperature range, ensuring reliable performance across diverse environmental conditions.
- Package: Available in a space-saving surface-mount package, ideal for compact designs and modern electronics.
Applications
The ADM211EARSZ-REEL is versatile and can be used in multiple applications, including:
- Portable computing devices
- Data communication equipment
- GPS receivers
- Point-of-sale (POS) systems
- Industrial and process control equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADM211EARSZ-REEL is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device is supplied in a tape and reel format, which facilitates efficient assembly during the manufacturing process and is suitable for high-volume production environments.
With its combination of high-speed data transfer, robust protection features, and low power consumption, the ADM211EARSZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable RS-232 communication into their systems.