ADM211ARSZ-REEL - High-Speed, 5 V, 0.1 μF CMOS RS-232 Drivers/Receivers
The ADM211ARSZ-REEL from Analog Devices Inc. is a superior line of RS-232 drivers and receivers that offer high-speed data transfer capabilities, designed to operate from a single 5 V power supply. This integrated circuit is part of a family of products that ensure reliable communication in various applications, making it an ideal choice for industrial, telecommunication, and portable device markets.
With its robust design, the ADM211ARSZ-REEL is capable of achieving data rates up to 230 kbps without requiring any external capacitors, although a 0.1 μF charge pump capacitor is recommended for improved noise immunity. This feature simplifies design and reduces the overall bill of materials, making it a cost-effective solution for designers.
The device is equipped with 0.1 μF charge pump capacitors that minimize the required board space, an essential factor for space-constrained applications. It also features a proprietary ESD protection scheme, which ensures a high level of protection for the RS-232 pins, thereby enhancing the reliability and longevity of the product in harsh environments.
This product comes in a narrow SOIC package and is part of the ADM211ARSZ-REEL tape and reel, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume applications. The device's operational temperature range from 0°C to 70°C allows for its use in a broad spectrum of environments.
Key features of the ADM211ARSZ-REEL include:
- High-speed operation: 230 kbps
- Single 5 V power supply
- Low power shutdown: < 5 μA
- 2 drivers and 2 receivers
- 0.1 μF charge pump capacitors
- ESD protection to ±15 kV
- Meets EIA-232E and V.28 specifications
- Available in narrow SOIC package
With its combination of speed, power efficiency, and robust ESD protection, the ADM211ARSZ-REEL from Analog Devices Inc. stands out as a reliable and practical choice for implementing RS-232 communication interfaces in your next project.