EN
  • EN
  • DE

ADM1818-10AKSZ-RL7

Part No ADM1818-10AKSZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 2.88V SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 117859-ADM1818-10AKSZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1818-10AKSZ-RL7 CAD Model

Description

ADM1818-10AKSZ-RL7 Product Image

The ADM1818-10AKSZ-RL7 is a high-performance, precision microprocessor supervisory circuit produced by Analog Devices Inc., a leader in the manufacture of integrated circuits. This compact component plays a crucial role in system reliability and protection by monitoring the power supply voltage in digital systems and providing a reset signal to the host processor when necessary.

Designed to maintain system integrity, the ADM1818-10AKSZ-RL7 asserts a reset signal whenever the VCC supply voltage falls below the 1.0V threshold (factory set). The reset signal remains asserted for a minimum of 140 ms after VCC has risen above the reset threshold, ensuring that the system has stabilized before the processor restarts. This feature prevents the system from starting up in an unstable state, which could lead to system errors or data corruption.

This supervisory circuit is available in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, allowing it to be used in various environments, from industrial to commercial applications. The ADM1818-10AKSZ-RL7 also features low power consumption, a critical attribute for battery-powered devices.

Key features of the ADM1818-10AKSZ-RL7 include:

  • Factory-trimmed voltage threshold of 1.0V
  • Minimum 140 ms reset timeout period
  • Low power consumption
  • Wide operating temperature range: -40°C to +85°C
  • Compact SOT-23 package

With its precision voltage monitoring and reset capabilities, the ADM1818-10AKSZ-RL7 is an essential component for ensuring the reliability of microprocessor systems. It is suitable for a range of applications, including portable devices, computers, controllers, and intelligent instruments.

Analog Devices Inc. is known for its high-quality products and the ADM1818-10AKSZ-RL7 is no exception, providing engineers with a reliable solution for their system supervisory needs.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess