EN
  • EN
  • DE

ADM1815-R22ART-RL7

Part No ADM1815-R22ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.18V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1140641-ADM1815-R22ART-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1815
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1815-R22ART-RL7 CAD Model

Description

ADM1815-R22ART-RL7 - Voltage Supervisor IC from Analog Devices Inc.

The ADM1815-R22ART-RL7 is a high-performance voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This IC is engineered to monitor voltage levels within electronic systems, ensuring that the system operates within safe voltage thresholds. The ADM1815-R22ART-RL7 is particularly suitable for applications that require precise voltage monitoring to protect sensitive digital or analog circuitry.

Key Features:

  • Voltage Threshold: The device has a preset threshold voltage of 2.2V, which is ideal for low-voltage applications.
  • Accuracy: It offers a high accuracy level for the threshold voltage, ensuring reliable system performance and protection.
  • Reset Output: The IC provides an active low reset output, which can be used to reset a microcontroller or other digital devices when a voltage fault is detected.
  • Power Supply Range: The ADM1815-R22ART-RL7 is designed to operate over a wide power supply range, accommodating a variety of system voltages.
  • Low Power Consumption: This voltage supervisor is optimized for low power consumption, making it suitable for battery-powered devices.
  • Package: It is available in a compact SOT-23 package, allowing for efficient use of board space in space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability in harsh environments.

Applications:

The ADM1815-R22ART-RL7 is versatile and can be used in a range of applications, including:

  • Portable Electronics
  • Microprocessor/ Microcontroller Systems
  • Data Storage Devices
  • Industrial Control Systems
  • Automotive Electronics

With its precise voltage monitoring and low power consumption, the ADM1815-R22ART-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system reliability and protect against voltage-related failures. Its small footprint and wide operating temperature range make it adaptable to a multitude of applications where space and environmental conditions are critical factors.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1293 $62.1115
125+ $0.9267 $115.8375
195+ $0.8977 $175.0515
270+ $0.8687 $234.5490
345+ $0.8398 $289.7310
465+ $0.7528 $350.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess