The ADM1486AR from Analog Devices Inc. is a robust and high-speed RS-485/RS-422 transceiver designed to facilitate communication on balanced data transmission lines. This integrated circuit is engineered to operate in demanding environments and is suitable for multi-point applications over long cable runs.
Key Features:
- High-Speed Operation: The ADM1486AR is capable of data rates up to 10 Mbps, making it ideal for high-speed data communication requirements.
- Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this transceiver can reliably function in a variety of harsh conditions.
- Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage from overheating, ensuring long-term reliability.
- ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15 kV on the bus pins, safeguarding against static electricity and other voltage spikes.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic high output if the inputs are open or shorted, or if the differential input voltage is 0 V.
- Low Power Consumption: It is designed for low power consumption, drawing only 5 mA of supply current when unloaded or fully loaded with the drivers disabled.
Applications:
The ADM1486AR transceiver is versatile and can be used in a wide range of applications, including:
- Industrial control systems
- Building automation
- Factory automation
- Networked security systems
- Instrumentation
- Field bus communications
Technical Specifications:
| Parameter |
Value |
| Data Rate (Max) |
10 Mbps |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
5 V |
| ESD Protection |
±15 kV |
| Package |
SOIC |
The ADM1486AR is available in a compact SOIC package and is part of Analog Devices Inc.'s commitment to providing reliable, high-performance communication solutions.