ADM1485JR Transceiver by Analog Devices Inc.
The ADM1485JR is a high-speed, differential line transceiver designed to facilitate communication on multipoint bus transmission lines. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is part of the ADM1485 series, which is known for its reliability and efficiency in industrial and networking applications.
Key Features:
- Interface Type: RS-485/RS-422
- Data Rate: Up to 10 Mbps
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 5 V
- ESD Protection: ±15 kV on the bus pins
- Package / Case: SOIC-8
Performance and Durability:
The ADM1485JR is engineered for balanced data transmission and is compliant with the EIA standards for RS-485 and RS-422. Its high data rate capability of up to 10 Mbps makes it suitable for high-speed data communications in complex systems. The device also features thermal shutdown and a high ESD protection level, ensuring robust performance in harsh environments.
Applications:
This transceiver is ideal for an array of applications including, but not limited to:
- Industrial control
- Building automation
- Factory automation
- Process control systems
Easy Integration:
The ADM1485JR comes in a compact SOIC-8 package, which makes it easy to integrate into a variety of circuit boards. Its 5 V supply voltage and low power requirements allow for seamless integration into existing designs without the need for additional power supplies or complex power management systems.
With its combination of high-speed performance, robust protection features, and ease of use, the ADM1485JR from Analog Devices Inc. stands out as a superior choice for designers looking to implement reliable data communication in their systems.