EN
  • EN
  • DE

MT41K256M16TW-107:N

Part No MT41K256M16TW-107:N
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940855-MT41K256M16TW-107:N
Ultra Librarian 3D Model Ultra Librarian MT41K256M16TW-107:N CAD Model

Description

The MT41K256M16TW-107:N is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is engineered for applications demanding significant memory capacity and high-speed data transfer rates. It excels in environments that require multitasking and rapid data access, making it suitable for a wide array of computing solutions.

Applications

  • Desktop and Laptop Computers: Utilized as main system memory to improve application performance and multitasking.
  • Gaming PCs: Integrated into gaming systems for high frame rates and smooth gameplay.
  • Workstations: Employed in professional workstations for managing large datasets and complex tasks.
  • Servers: Used in server environments to support virtual machines and data-intensive operations.
  • Embedded Systems: Deployed in industrial computing and embedded applications requiring reliable, high-speed memory.

Features

  • DDR3 Technology: Utilizes DDR3 technology for rapid data transfer rates and efficient memory access.
  • 4Gb Density: Offers a memory density of 4Gb (4 Gigabits).
  • x16 Organization: Organized as 256M x 16, enhancing data throughput and memory bandwidth.
  • Data Rate: Operates at a data rate of up to 1866 MT/s (MegaTransfers per second) with a -107 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for effective power management and data retention.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.

Benefits

  • High Bandwidth: Enables fast data transfer, significantly enhancing overall system responsiveness and performance.
  • Low Latency: Reduces delays in memory access, resulting in faster application loading and execution.
  • Reliable Performance: Ensures stable and consistent operation in demanding computing environments.
  • Large Memory Capacity: Supports complex applications, multitasking, and handling large datasets.
  • Enhanced Efficiency: DDR3 technology optimizes performance while maintaining energy efficiency.

Additional Details

The MT41K256M16TW-107:N adheres to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as specified by the DDR3 standard. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating conditions.

The part number MT41K256M16TW-107:N specifies: MT indicates Micron Technology, 41 represents DDR3 SDRAM, K signifies the specific generation, 256M16 denotes 256Mb x 16 organization, TW refers to the package and specific features, -107 indicates the speed grade (1866 MT/s), and :N often represents specific revisions or testing grades.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess