ADM1485AR-REEL7: Robust and Efficient RS-485 Transceiver by Analog Devices Inc.
The ADM1485AR-REEL7 is a high-speed, half-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc. to provide robust communication in industrial environments. This integrated circuit is engineered to operate over a wide range of supply voltages, from 5 V, and it features a differential line transceiver with TIA/EIA RS-485 and RS-422 standards compliance.
With its differential design, the ADM1485AR-REEL7 is capable of handling high data rates up to 10 Mbps, making it suitable for demanding applications that require fast and reliable data transmission. Its extended temperature range of -40°C to +85°C ensures stable operation under varying environmental conditions, which is crucial for industrial automation, HVAC systems, and other applications that are exposed to harsh environments.
Key Features of the ADM1485AR-REEL7:
- High-Speed Operation: Supports data rates up to 10 Mbps for efficient communication.
- Half-Duplex Interface: Simplifies network topologies and reduces the number of wires needed for communication.
- Wide Supply Voltage Range: Operates from a single 5 V power supply, offering flexibility in various power environments.
- Thermal Shutdown Protection: Ensures the device is protected from damage due to excessive power dissipation.
- Fail-Safe Receiver: Guarantees a known output state if the input is open circuit, shorted, or idle.
- Low Power Consumption: Helps to create energy-efficient designs, a critical factor in many battery-powered and remote systems.
- Robust ESD Protection: Features ±15 kV ESD protection on the transceiver bus pins to withstand electrostatic discharges in industrial environments.
The ADM1485AR-REEL7 comes in a compact surface-mount package and is available in tape and reel form, denoted by the 'REEL7' suffix, for ease of manufacturing and handling in high-volume production. Its reliability and performance make it an excellent choice for networked devices in fieldbus networks, point-of-sale systems, and other data communication tasks that require a robust and efficient interface.
With Analog Devices Inc.'s reputation for producing high-quality components, the ADM1485AR-REEL7 transceiver stands out as a dependable solution for system designers looking to enhance their data communication capabilities in challenging industrial settings.