EN
  • EN
  • DE

ADM1385ARSZ

Part No ADM1385ARSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 HI-SP 3.3V 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 460Kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 008955-ADM1385ARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1385ARSZ CAD Model

Description

ADM1385ARSZ Power Supply Supervisor by Analog Devices Inc.

The ADM1385ARSZ is a sophisticated power supply supervisor component engineered by Analog Devices Inc., an industry leader in high-performance semiconductors. This device is meticulously designed to enhance the reliability and stability of complex electronic systems by monitoring the power supply voltage levels and providing essential protective functions.

Key Features

  • Accurate Monitoring: The ADM1385ARSZ is capable of monitoring under-voltage (UV) and over-voltage (OV) conditions with precision, ensuring that the power supply remains within the acceptable range for sensitive electronic components.
  • Adjustable Voltage Thresholds: Users can set the voltage thresholds according to their specific requirements, providing flexibility and customization for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM1385ARSZ consumes minimal power, making it an ideal choice for power-sensitive designs.
  • Multiple Output Options: The device offers both open-drain and push-pull outputs, giving designers the choice to select the output type that best fits their circuit configuration.
  • Compact Package: Encased in a small surface-mount package, the ADM1385ARSZ saves valuable board space and is suitable for high-density circuit designs.

Applications

The ADM1385ARSZ is a versatile component that can be integrated into a wide array of applications. It is particularly well-suited for:

  • Computer Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Data Storage Systems

Technical Specifications

With its robust design and precise voltage monitoring capabilities, the ADM1385ARSZ operates over a broad temperature range and features a fast response time to fault conditions. It is designed to interface seamlessly with other components in a power management system, contributing to overall system protection and efficiency.

Conclusion

The ADM1385ARSZ from Analog Devices Inc. represents a reliable solution for power supply supervision. Its combination of accuracy, customization, and low power consumption, all packaged in a compact form factor, makes it an essential component for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7613 $54.3291
16+ $6.3683 $101.8928
25+ $6.1693 $154.2325
34+ $5.9703 $202.9902
44+ $5.7713 $253.9372
58+ $5.1742 $300.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess