Product Overview: ADM1232ARMZ
The ADM1232ARMZ is a sophisticated microprocessor supervisory circuit produced by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failure due to power anomalies. It is an essential component for ensuring the stability and reliability of electronic systems.
Key Features
- Precision Voltage Monitoring: The ADM1232ARMZ offers precise monitoring of power supply voltages, ensuring that the microprocessor has a stable and adequate supply to operate correctly.
- Programmable Reset Timeout: It comes with an adjustable reset timeout feature, which allows designers to set the duration for which the microprocessor is held in the reset condition, ensuring proper system recovery.
- Manual Reset Input: A manual reset input is provided, giving users the ability to trigger a system reset manually, which is particularly useful for debugging and system maintenance.
- Low Power Consumption: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
- Compact Package: The ADM1232ARMZ is available in a small, surface-mount MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
Applications
The ADM1232ARMZ is versatile and can be used in a wide range of applications, including:
- Computers and computer peripherals
- Embedded systems
- Industrial controllers
- Portable/battery-powered equipment
Technical Specifications
Here are some of the technical specifications that make the ADM1232ARMZ a reliable choice for system monitoring:
- Supply Voltage Range: 4.65 V to 5.5 V
- Reset Threshold Voltage: Typically 4.65 V
- Reset Active Time: Adjustable
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Lead MSOP
With its robust feature set and the reputation of Analog Devices Inc. for high-quality components, the ADM1232ARMZ is the go-to choice for system designers looking to enhance the reliability and performance of their microprocessor-based systems.