EN
  • EN
  • DE

ADM1185ARMZ-1

Part No ADM1185ARMZ-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description INTEGRATED 4 CHANNEL VOLTAGE MON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series ADM1185
Package Tube
Product Status Active
Programmable Not Verified
Type Sequencer
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADM1185
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557918-ADM1185ARMZ-1
Ultra Librarian 3D Model Ultra Librarian ADM1185ARMZ-1 CAD Model

Description

ADM1185ARMZ-1 from Analog Devices Inc.

The ADM1185ARMZ-1 is a quintessential component from the renowned manufacturer Analog Devices Inc., designed to provide a comprehensive solution for power supply monitoring and sequencing in complex electronic systems. This versatile chip is a part of the ADM1185 series, which is well-regarded for its reliability and precision in managing power requirements across a variety of applications.

Key Features:

  • Voltage Monitoring: The ADM1185ARMZ-1 is equipped with four voltage-monitoring inputs, making it an ideal choice for systems that require multiple supply voltages to be supervised simultaneously. This feature ensures that all critical voltages are within the specified thresholds for safe operation.
  • Adjustable Sequencing: With its programmable sequencing feature, the device allows users to set the order in which power supplies are enabled or disabled. This is crucial for systems where specific power-up or power-down sequences are necessary to prevent damage or ensure proper operation.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling system resets to be initiated as needed. This can be particularly useful for maintenance or in response to unforeseen issues.
  • Under-Voltage Lockout (UVLO): The ADM1185ARMZ-1 incorporates a UVLO function to prevent the system from operating under insufficient power conditions, thereby protecting sensitive components from potential harm.
  • Compact Package: Housed in a compact MSOP (Mini Small Outline Package), the device is designed for space-constrained applications, offering a high level of functionality without occupying excessive board space.

Applications:

The ADM1185ARMZ-1 is highly versatile and can be used in a broad range of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices requiring reliable power management

With its robust feature set and the reputation of Analog Devices Inc. for producing high-quality electronic components, the ADM1185ARMZ-1 is an excellent choice for designers and engineers looking to enhance the power management capabilities of their systems. Whether for new designs or upgrades to existing ones, this device offers the performance and flexibility needed to meet the demands of today's advanced electronic environments.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4947 $59.4099
41+ $2.8676 $117.5716
63+ $2.7779 $175.0077
86+ $2.6883 $231.1938
112+ $2.5987 $291.0544
149+ $2.3299 $347.1551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess