EN
  • EN
  • DE

ADM1170-1AUJZ-RL7

Part No ADM1170-1AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Feature Pins ON (ON-/CLR), SS, TIMER
Win Source Part Number 077525-ADM1170-1AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1170-1AUJZ-RL7 CAD Model

Description

ADM1170-1AUJZ-RL7 - Hot Swap Controller and Digital Power Monitor

The ADM1170-1AUJZ-RL7 is a sophisticated and feature-rich integrated circuit from Analog Devices Inc., designed to provide robust protection and monitoring for systems that require hot swap capabilities and digital power monitoring. This device is engineered to ensure the safe insertion and removal of circuit boards into live backplanes, which is crucial in preventing damage to connectors, components, and power supply systems.

Key Features and Benefits

  • Hot Swap Control: The ADM1170-1AUJZ-RL7 offers controlled inrush current management, which is vital for preventing glitches on the power supply rail when boards are inserted or removed. This helps to maintain stability across the system.
  • Integrated Power Monitoring: With a built-in analog-to-digital converter (ADC), this device can monitor the current through the sense resistor and the supply voltage, providing real-time digital power monitoring capabilities.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for easy communication with microcontrollers or processors, enabling system designers to read power and load current data, and program fault thresholds.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their specific application needs, ensuring tailored protection for their system.
  • Overcurrent Protection: In the event of an overcurrent condition, the device responds quickly to disconnect the load, safeguarding the system from potential harm.
  • Compact Package: The ADM1170-1AUJZ-RL7 comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the ADM1170-1AUJZ-RL7 makes it an excellent choice for a wide array of applications, including:

  • Network routers and switches
  • Servers and data centers
  • Industrial/telecom equipment
  • Blade servers
  • Modular systems with hot swap capabilities

With its robust protection features and precise power monitoring, the ADM1170-1AUJZ-RL7 from Analog Devices Inc. is an essential component for systems that demand reliable hot swap functionality and detailed power management. Its integration into your design can lead to enhanced system performance, longevity, and user safety.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8003 $59.0015
11+ $9.6823 $106.5053
16+ $9.3798 $150.0768
23+ $9.0772 $208.7756
29+ $8.7746 $254.4634
39+ $7.8669 $306.8091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess