EN
  • EN
  • DE

ADM1169ACPZ-RL7

Part No ADM1169ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Reel package
Applications Power Supply Monitor, Sequencer
Voltage - Input 3 V ~ 14.4 V
Operating Supply Voltage 3 V ~ 14.4 V
Operating Supply Current 4.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 767901-ADM1169ACPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1169
Introduction Date October 08, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM1169ACPZ-RL7 CAD Model

Description

Product Overview: ADM1169ACPZ-RL7

The ADM1169ACPZ-RL7 is a sophisticated Super Sequencer® from the renowned manufacturer Analog Devices Inc., designed to ensure the reliable operation of high-performance systems. This device is pivotal in managing power-up and power-down sequences across multiple supply rails, making it an indispensable component in complex electronic systems such as servers, data storage units, and telecommunications equipment.

Key Features

  • Advanced Sequencing Control: The ADM1169ACPZ-RL7 offers precise monitoring and control of up to 10 voltage rails, which is essential for systems requiring coordinated power sequences.
  • Programmable Watchdog Timer: It includes a programmable watchdog timer that enhances system reliability by monitoring system health and initiating a reset if necessary.
  • Non-Volatile Error Logging: The device has the capability to store error conditions into non-volatile memory, providing valuable diagnostic information for system recovery and maintenance.
  • Configurable GPIOs: General-purpose input/output (GPIO) pins can be configured for various functions, allowing for flexible system integration and customization.
  • Robust Communication Interface: It supports I²C communication, enabling the device to interface with other components in the system for status reporting and control.
  • Compact Package: The ADM1169ACPZ-RL7 comes in a compact 48-lead LFCSP (7x7mm) package, suitable for space-constrained applications.

Applications

The ADM1169ACPZ-RL7 is particularly useful in systems that demand high reliability and precision in power management, including:

  • Server Power Supplies
  • Telecommunication Infrastructure
  • Industrial and Embedded Systems
  • Data Storage and Network Systems

Product Specifications

As a product of Analog Devices Inc., the ADM1169ACPZ-RL7 meets stringent quality standards and is designed for optimal performance. It operates over a wide temperature range and is equipped with features that ensure system stability under various conditions.

Ordering Information

The ADM1169ACPZ-RL7 is available for order in reel packaging, denoted by the suffix '-RL7', facilitating efficient assembly for high-volume production. For detailed ordering and pricing information, interested parties are encouraged to contact Analog Devices or authorized distributors.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess