EN
  • EN
  • DE

ADM1075-2ARUZ

Part No ADM1075-2ARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Hot Swap Controller, Monitor 1 Channel -48V 28-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name ADM1075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910463-ADM1075-2ARUZ
Ultra Librarian 3D Model Ultra Librarian ADM1075-2ARUZ CAD Model

Description

ADM1075-2ARUZ Voltage Monitor and Sequencer

The ADM1075-2ARUZ is a sophisticated voltage monitor and sequencer from Analog Devices Inc., designed to provide reliable power management solutions for complex electronic systems. This advanced integrated circuit (IC) is engineered to enhance system stability by monitoring multiple supply voltages and ensuring that voltage rails come up and go down in the correct sequence.

Key Features:

  • Voltage Monitoring: The ADM1075-2ARUZ can monitor up to four under-voltage and over-voltage thresholds, providing comprehensive protection for your system. This ensures that all connected components operate within their safe voltage ranges, safeguarding them from potential damage caused by irregular power levels.
  • Programmable Sequencing: Users can program the sequence in which the power rails are enabled and disabled. This feature is crucial for systems that require a specific power-up or power-down order to prevent malfunctions or damage to sensitive components.
  • Adjustable Timing: The device offers adjustable timing for under-voltage lockout (UVLO) and over-voltage lockout (OVLO) thresholds, giving designers the flexibility to tailor the power management to their specific needs.
  • Power Good (PG) Outputs: The ADM1075-2ARUZ provides Power Good outputs, which can be used to signal downstream devices that the power is stable and within the specified operating range.
  • Communication Interface: An I²C-compatible interface is available for programming the device and for reading back fault and status information, facilitating easy integration into digital systems.
  • Compact Package: The device comes in a compact 16-lead TSSOP package, making it suitable for space-constrained applications without compromising on functionality.

Applications:

  • Servers and Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Electronics

The ADM1075-2ARUZ from Analog Devices Inc. is an essential component for designers looking to enhance system reliability and performance through precise voltage monitoring and controlled power sequencing. Whether used in data centers, communication hubs, or industrial control systems, this IC provides the necessary protection and control to ensure smooth operation.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2548 $71.2740
10+ $11.6964 $116.9640
16+ $11.3308 $181.2928
22+ $10.9653 $241.2366
28+ $10.5998 $296.7944
37+ $9.5033 $351.6221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess