EN
  • EN
  • DE

ADM1066ACPZ-REEL7

Part No ADM1066ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 12
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 110330-ADM1066ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1066ACPZ-REEL7 CAD Model

Description

Product Overview: ADM1066ACPZ-REEL7

The ADM1066ACPZ-REEL7 is a sophisticated, highly integrated supervisory and power management solution from Analog Devices Inc., designed to enhance system reliability and reduce the complexity of power sequencing in multi-rail systems. This device is part of Analog Devices' Super Sequencer® family and is available in a compact LFCSP (Lead Frame Chip Scale Package) package, which is suitable for space-constrained applications.

Key Features

  • Programmable Sequencing and Supervision: The ADM1066 provides flexible sequencing options that can be tailored to meet specific system requirements. It monitors multiple voltage rails and ensures that each power rail is brought up and down in the correct sequence to prevent damage to sensitive ICs.
  • EEPROM Configuration: Configurations can be stored in the onboard EEPROM, allowing for easy re-use of designs and quick adjustments to system changes without the need for hardware modifications.
  • Margining and Measurement: The device is capable of adjusting the margin of power supply rails to test system performance under different voltage conditions. It also includes accurate ADCs for voltage measurement, enabling real-time monitoring of system health.
  • Fault Management: The ADM1066ACPZ-REEL7 can detect and respond to various fault conditions, such as under-voltage, over-voltage, or over-temperature, providing robust protection for critical components.
  • I²C Interface: An I²C-compatible interface allows for communication with microcontrollers or processors, facilitating the reporting of system status and the adjustment of power parameters dynamically.
  • Flexible Power-Up/Power-Down Sequencing: Users can program the sequence in which power supplies are enabled during power-up and disabled during power-down, including the ability to insert delays and dependencies between rails.

Applications

The ADM1066ACPZ-REEL7 is ideally suited for a variety of applications where multiple voltage rails require precise management, including:

  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and instrumentation platforms
  • Medical equipment

Environmental and Quality Certifications

The device is provided in a REEL7 packaging format, ensuring compatibility with automated assembly processes and adherence to industry standards for quality and reliability. It also complies with RoHS directives, reflecting a commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess