EN
  • EN
  • DE

MB95F108AKWPMC-GE1

Part No MB95F108AKWPMC-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830218-MB95F108AKWPMC-GE1
Ultra Librarian 3D Model Ultra Librarian MB95F108AKWPMC-GE1 CAD Model

Description

The MB95F108AKWPMC-GE1 is a microcontroller from Fujitsu Electronics America, Inc., part of the F2MC-8FX family. It's an 8-bit microcontroller designed for a variety of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. This specific variant (AKWPMC-GE1) likely includes specific features or packaging options tailored for particular application needs.

Applications

  • Home Appliances: Control of features in washing machines, refrigerators, and other household appliances.
  • Consumer Electronics: Use in remote controls, toys, and other battery-operated devices.
  • Industrial Control: Implementation in basic control systems for industrial equipment.
  • Automotive Subsystems: Control of various automotive components and systems.

Features

  • F2MC-8FX CPU Core: Fujitsu's 8-bit microcontroller core, providing efficient processing.
  • Flash Memory: On-chip flash memory for program storage (refer to datasheet for size details).
  • SRAM: On-chip SRAM for data storage (refer to datasheet for size details).
  • Timers: Integrated timers and counters for timing events, generating PWM signals, and counting pulses.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication with other devices.
  • I2C: Inter-Integrated Circuit interface for communication with I2C peripherals.
  • SPI: Serial Peripheral Interface for communication with SPI peripherals.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital values.
  • GPIO: General-Purpose Input/Output pins for interfacing with external components.

Benefits

  • Low Power: Energy-efficient design for use in battery-powered applications.
  • Integrated Peripherals: Reduces external component count, simplifying design and lowering cost.
  • Flexible Communication: UART, I2C, and SPI interfaces enable communication with a wide range of peripherals.
  • Versatile: Suitable for a wide range of embedded control applications.

Additional Details

The MB95F108AKWPMC-GE1 typically operates at 3.3V or 5V. It is available in a surface-mount package. The operating temperature range is typically -40°C to +85°C. Consult the official Fujitsu datasheet for detailed specifications, including memory size, pinout, and electrical characteristics. Programming is commonly done using C or assembly language. Fujitsu provides development tools to facilitate software development. Pay attention to ESD precautions during handling and programming. The 'AKWPMC-GE1' suffix likely indicates specific packaging, temperature range, or other characteristics unique to this variant, which should be confirmed with the datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1049 $63.7343
16+ $7.4705 $119.5280
24+ $7.2372 $173.6928
33+ $7.0039 $231.1287
43+ $6.7706 $291.1358
58+ $6.0695 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess