EN
  • EN
  • DE

ADM1066ACPZ-REEL

Part No ADM1066ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Super Sequencer with Margining Control and Auxiliary ADC Inputs | IC SEQUENCER/SUPERVISOR 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Sequencer
Number of Voltages Monitored 12
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADM1066
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1140587-ADM1066ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1066ACPZ-REEL CAD Model

Description

ADM1066ACPZ-REEL: A Comprehensive Power Supply Sequencing Solution

The ADM1066ACPZ-REEL from Analog Devices Inc. is a highly integrated and programmable Super Sequencer® that manages power supply sequencing and monitoring in complex digital systems. Built with robustness and versatility in mind, this device ensures that multi-rail systems are powered up and down in a safe and controlled manner to protect sensitive electronic components.

Featuring an array of supervisory functions, the ADM1066ACPZ-REEL offers six voltage monitor inputs and five GPIOs, which can be configured to drive external MOSFETs for voltage margining or act as voltage monitor outputs. This level of integration allows system designers to reduce component count and improve reliability in their power management designs.

The device is housed in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) and is part of the convenient tape and reel packaging, designated by the 'REEL' suffix, making it suitable for high-volume production. It operates over a wide temperature range, ensuring performance in diverse environments.

With the ability to store multiple power-up and power-down sequences, the ADM1066ACPZ-REEL can be programmed via an easy-to-use graphical user interface (GUI). This GUI, provided by Analog Devices, allows for the configuration of the sequencing, monitoring, and fault response behavior without the need for complex code development.

Key features of the ADM1066ACPZ-REEL include:

  • Programmable sequencing and monitoring of multiple power supplies
  • EEPROM storage for non-volatile configuration settings
  • Margining control capabilities for precise power supply adjustments
  • Supervisory functions for undervoltage and overvoltage detection
  • Cascade sequencing for managing multiple devices and rails
  • Powerful I²C/SMBus interface for in-system configuration and monitoring

With its comprehensive feature set, the ADM1066ACPZ-REEL is ideal for a wide range of applications, including servers, communications infrastructure, and industrial systems, where reliable and precise power management is crucial. By utilizing the ADM1066ACPZ-REEL, system designers can ensure the integrity of their power supply sequences, safeguard their systems against faults, and enhance overall system stability and performance.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess