EN
  • EN
  • DE

ADM1029ARQ-REEL7

Part No ADM1029ARQ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description DUAL PWM FAN CONTROLLER AND TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Series ADM1029
Package Bulk
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Fan Control, Multiplexer, Register Bank
Output Type Open Drain
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number ADM1029
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
HTSUS 8542.39.0001
Win Source Part Number 729445-ADM1029ARQ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1029ARQ-REEL7 CAD Model

Description

The ADM1029ARQ-REEL7 is a high-performance, dual-channel temperature monitor and fan control integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This advanced device is designed to interface directly with the system's microprocessor to provide comprehensive thermal management solutions for a wide range of applications, including personal computers, electronic equipment, and industrial systems.

Key Features

  • Dual-Channel: It has two temperature sensor inputs - one for a remote thermal diode and another for an on-chip temperature sensor, offering precise monitoring of both ambient and remote temperatures.
  • Fan Control: The ADM1029ARQ-REEL7 includes a sophisticated fan control mechanism that can adjust the fan speed based on temperature readings, thus ensuring optimal cooling and noise reduction.
  • Programmable: Users can program set points for temperature thresholds, fan speed profiles, and alarm outputs, providing a customizable thermal management strategy.
  • Overtemperature Protection: The IC features an automatic overtemperature protection that ensures the system's safety by shutting down or reducing power if critical temperature limits are exceeded.
  • Communication Interface: It supports I²C-compatible serial interface, enabling easy communication with the host microprocessor for reporting temperature data and receiving control commands.

Product Specifications

  • Package: The device comes in a QSOP-16 package, making it compact and suitable for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Accuracy: High accuracy temperature readings ensure reliable system performance and prevent overheating.
  • Low Power: Designed for efficient power consumption, the ADM1029ARQ-REEL7 is ideal for power-sensitive applications.

Applications

The ADM1029ARQ-REEL7 is versatile and can be used in a variety of thermal management applications. Its precision and programmability make it well-suited for use in desktop and laptop computers, servers, telecommunications equipment, and other electronic systems that require effective temperature monitoring and fan control.

With its robust design and advanced features, the ADM1029ARQ-REEL7 from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance system stability and longevity through effective thermal management.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Multicomp
Insulating Kit
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess