EN
  • EN
  • DE

ADL5906ACPZN

Part No ADL5906ACPZN
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713408-ADL5906ACPZN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5906ACPZN CAD Model

Description

Analog Devices Inc. ADL5906ACPZN TruPwr™ RMS Detector

The ADL5906ACPZN from Analog Devices is a state-of-the-art RMS (Root-Mean-Square) RF detector, designed to deliver precise and accurate power measurements over a wide frequency range. This innovative component is part of the TruPwr™ series, which is known for its ability to provide true RMS calculations, making it indispensable in various applications that require reliable power detection and measurement.

Encased in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), the ADL5906ACPZN is optimized for space-constrained designs, offering a high level of integration without compromising performance. It is capable of operating over a frequency range of 50 MHz to 9 GHz, making it highly versatile and suitable for a broad spectrum of RF and microwave applications, including wireless infrastructure, radar systems, RF test equipment, and power amplifier linearization and control circuits.

The ADL5906ACPZN boasts an impressive dynamic range of 65 dB, which allows it to accurately measure signal levels from -40 dBm up to 25 dBm. This wide dynamic range ensures that it can handle both very small and large signal strengths with equal precision. The device operates on a single 5 V supply, with a typical current draw of only 68 mA, which makes it energy efficient and ideal for portable applications.

One of the key features of this RMS detector is its temperature stability. The ADL5906ACPZN maintains consistent performance across its specified temperature range of -40°C to +85°C. This thermal resilience ensures that it can be deployed in environments with varying temperatures without the need for additional calibration or compensation circuits.

Integration with other circuit designs is made easy thanks to its simple analog interface. The output voltage of the ADL5906ACPZN is directly proportional to the logarithm of the input power, providing a linear representation of the power levels that can be easily read and processed by analog-to-digital converters (ADCs) or other analog input circuits.

Whether used for power control, monitoring, or measurement, the ADL5906ACPZN from Analog Devices Inc. stands out as a robust and precise solution for true RMS power detection in a myriad of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5374 $64.6122
6+ $17.6717 $106.0302
9+ $17.1195 $154.0755
13+ $16.5672 $215.3736
16+ $16.0150 $256.2400
21+ $14.3583 $301.5243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess