EN
  • EN
  • DE

ADL5606ACPZ-R7

Part No ADL5606ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 1.8GHZ-2.7GHZ 16LFCSP / RF Driver Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 1.8GHz ~ 2.7GHz
P1dB 28.9dBm
Gain 20.6dB
Noise Figure 5.1dB
RF Type General Purpose
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 362mA
Test Frequency 2.63GHz
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Part Number Series ADL5606
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807953-ADL5606ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5606ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5606ACPZ-R7 RF Amplifier

The ADL5606ACPZ-R7 from Analog Devices Inc. is a high-performance RF (radio frequency) amplifier designed for a wide range of applications, including wireless infrastructure, satellite communications, and defense systems. This versatile amplifier is well-suited for any application that requires a high level of signal amplification with minimal distortion.

Key Features

  • Frequency Range: The ADL5606ACPZ-R7 operates within a broad frequency range, making it suitable for various RF applications.
  • Gain: It offers a high gain, which is essential for boosting weak signals to levels suitable for further processing or transmission.
  • Output Power: The device provides robust output power, ensuring that signals are transmitted effectively over long distances or through various media.
  • Package: Housed in a compact LFCSP (lead-frame chip-scale package), the ADL5606ACPZ-R7 is designed for space-constrained applications without compromising performance.
  • Power Supply: The amplifier operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even under high-power or high-temperature conditions.

Applications

  • Wireless infrastructure (base stations, repeaters)
  • Satellite communications systems
  • Defense and aerospace systems
  • Test and measurement equipment
  • General-purpose RF and microwave amplification

The ADL5606ACPZ-R7 is part of Analog Devices' extensive portfolio of RF components, known for their reliability and high performance. Analog Devices Inc. is a leading global manufacturer of mixed-signal and digital signal processing integrated circuits, and the ADL5606ACPZ-R7 is a testament to their expertise in the RF domain.

Whether you're designing a complex communication system or looking for a reliable amplifier for an existing setup, the ADL5606ACPZ-R7 is an excellent choice that combines performance, efficiency, and versatility in a compact form factor.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9435 $55.6045
16+ $6.5177 $104.2832
24+ $6.3141 $151.5384
33+ $6.1104 $201.6432
43+ $5.9067 $253.9881
57+ $5.2957 $301.8549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess