EN
  • EN
  • DE

ADL5531ACPZ-R7

Part No ADL5531ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC IF GAIN BLOCK 500MHZ 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 20MHz ~ 500MHz
P1dB 20.4dBm (109.6mW)
Gain 19.2dB ~ 20.5dB
Noise Figure 3dB
RF Type W-CDMA, CDMA, GSM, UMTS
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 100mA ~ 110mA
Test Frequency 380MHz
Package 8-VFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-VD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 722081-ADL5531ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADL5531
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5531ACPZ-R7 CAD Model

Description

ADL5531ACPZ-R7 RF/IF Gain Block from Analog Devices Inc.

The ADL5531ACPZ-R7 is a high-performance RF/IF gain block designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers a versatile solution for a variety of applications, including cellular infrastructure, satellite communications, test equipment, and broadband wireless systems.

Key Features

  • Frequency Range: The ADL5531 is optimized for a wide frequency range from 20 MHz to 1 GHz, making it ideal for a broad spectrum of RF and IF applications.
  • Gain: It provides a stable 15 dB gain, allowing for consistent amplification of signals across its operating frequency range.
  • Linearity: Exhibits excellent linearity with an Output Third-Order Intercept Point (OIP3) of 43 dBm at 190 MHz, ensuring signal integrity even at high output levels.
  • Low Noise Figure: A low noise figure of 4.3 dB at 900 MHz ensures minimal addition of noise to the signal being amplified, preserving the quality of the transmission.
  • Single Power Supply: Operates on a single 5 V supply, simplifying power supply design and reducing system complexity.
  • Package: Comes in a compact, RoHS-compliant, 3 mm × 3 mm LFCSP (lead-frame chip scale package), which is ideal for space-constrained applications.

Applications

  • Cellular Base Stations
  • CATV Infrastructure
  • General Purpose RF and IF Circuits
  • Wireless Infrastructure
  • Broadband Wireless Access

The ADL5531ACPZ-R7 is part of the broad portfolio of RF integrated circuits from Analog Devices Inc., which are known for their reliability, performance, and ease of integration. This gain block is designed to meet the stringent requirements of modern RF and IF signal chains, offering designers a flexible and efficient solution for their amplification needs. With its robust performance and compact footprint, the ADL5531ACPZ-R7 is an excellent choice for engineers looking to enhance their system's signal processing capabilities.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess