EN
  • EN
  • DE

ADL5511ACPZ

Part No ADL5511ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description DC to 6 GHz Envelope and TruPwr RMS Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140541-ADL5511ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5511ACPZ CAD Model

Description

Analog Devices Inc. ADL5511ACPZ RF Detector

The ADL5511ACPZ from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) detector with an integrated RMS (Root Mean Square) and envelope detector. This product is designed for use in a wide range of applications, including RF/IF signal chain monitoring, transmitter leakage detection, and power measurements for communication and radar systems.

Key Features

  • Frequency Range: The ADL5511ACPZ operates over a broad frequency range from 1 MHz to 10 GHz, making it suitable for a variety of RF applications.
  • High Accuracy: It provides accurate RMS power measurements, which are essential for the precise analysis of complex signals, including QAM and OFDM modulated waveforms.
  • Dual Functionality: The device features both an RMS power detector and an envelope peak detector, allowing for simultaneous signal monitoring.
  • Temperature Stability: The ADL5511ACPZ offers excellent temperature stability, ensuring consistent performance over a wide temperature range.
  • Logarithmic Response: It exhibits a logarithmic response over a 47 dB dynamic range, which simplifies the conversion from voltage to dB scale.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5511ACPZ is ideal for space-constrained applications.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Power amplifier linearization/control loops
  • Radar and satellite communications systems
  • General-purpose RF and IF power detection

The ADL5511ACPZ is a versatile component that simplifies the design and enhances the functionality of RF systems. Its ability to deliver accurate power measurements and detect signal peaks in real-time makes it an indispensable tool for engineers working on advanced communication technologies. By integrating this RF detector from Analog Devices Inc. into your project, you can expect reliable performance, high precision, and a significant reduction in design complexity.

Whether you're developing next-generation wireless infrastructure or sophisticated radar systems, the ADL5511ACPZ is engineered to meet the demands of your most challenging RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1119 $90.2238
3+ $37.0149 $111.0447
5+ $35.8582 $179.2910
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0746 $300.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess