The ADL5387ACPZ is a high-performance, broadband quadrature demodulator from Analog Devices Inc., designed to support a wide range of applications including wireless infrastructure, satellite communications, and broadband data applications. This demodulator is part of Analog Devices' extensive RF product portfolio, which is renowned for its high-quality and reliable components.
Key Features
- Frequency Range: The ADL5387ACPZ operates over a broad frequency range from 400 MHz to 6 GHz, making it highly versatile for various RF applications.
- High Linearity: It provides exceptional IIP3 performance of 25.5 dBm, ensuring high linearity and low distortion in signal processing.
- Integrated LO Amplifier: The device includes an integrated LO amplifier, which simplifies the design and reduces the number of external components required.
- Baseband Amplifiers: On-chip baseband amplifiers with adjustable bias current allow for optimization of performance versus power consumption based on application needs.
- Power Efficient: The ADL5387ACPZ is designed for efficient power consumption, with a typical supply current of 190 mA from a 5 V supply.
Product Specifications
| Parameter |
Value |
| Product Category |
RF Demodulator |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADL5387ACPZ |
| RF Frequency Min |
400 MHz |
| RF Frequency Max |
6 GHz |
| Supply Voltage |
5 V |
| Package / Case |
32-LFCSP-VQ (5x5) |
| Mounting Type |
Surface Mount |
Applications
The ADL5387ACPZ is ideal for a variety of applications, including but not limited to:
- Wireless Infrastructure (GSM, WCDMA, LTE)
- Point-to-Point and Point-to-Multipoint Radio
- Satellite Communications Systems
- Broadband Data and Fixed Wireless Access
With its high performance and flexibility, the ADL5387ACPZ from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable and efficient demodulation solution in their RF systems.