EN
  • EN
  • DE

ADL5371ACPZ-RL

Part No ADL5371ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717546-ADL5371ACPZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5371ACPZ-RL CAD Model

Description

Analog Devices Inc. ADL5371ACPZ-RL - Quadrature Modulator

The ADL5371ACPZ-RL is a high-performance quadrature modulator from Analog Devices Inc., designed for use in communication systems where high linearity, broad frequency range, and low noise are key requirements. This component is part of a family of devices that convert baseband signals to RF (radio frequency) signals, facilitating efficient and high-quality signal transmission.

Key Features

  • Frequency Range: The ADL5371 operates over a wide frequency range of 400 MHz to 6 GHz, making it suitable for a variety of wireless applications, including cellular, broadband wireless access, and satellite communication systems.
  • High Linearity: It offers excellent linearity with an OIP3 (Output Third-Order Intercept Point) of 26 dBm, which is crucial for maintaining signal integrity and reducing distortion in complex modulation schemes.
  • Low Noise: The device exhibits a low noise floor, which is beneficial for achieving high dynamic range in communication systems.
  • Single-Ended RF Output: The modulator provides a single-ended RF output, simplifying the interface to RF front-end components.
  • Integrated LO Amplifier: An integrated local oscillator (LO) amplifier is included, reducing the need for external components and simplifying the design process.
  • Power Supply: It operates on a single 5 V power supply, offering ease of integration into various system architectures.
  • Package: The ADL5371ACPZ-RL is offered in a compact 24-lead LFCSP (lead-frame chip-scale package), which is ideal for space-constrained applications.

Applications

The versatility of the ADL5371ACPZ-RL makes it an excellent choice for a broad range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radio
  • Broadband wireless access (WiMAX, WLAN)
  • Communications test equipment
  • Satellite modems

With its robust performance and flexible operation, the ADL5371ACPZ-RL from Analog Devices Inc. is a quintessential component that meets the demanding requirements of modern RF communication systems. Its integration of critical functions and ease of use make it an attractive solution for designers looking to optimize their RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1730 $64.2110
16+ $7.5271 $120.4336
24+ $7.2915 $174.9960
33+ $7.0559 $232.8447
43+ $6.8214 $293.3202
57+ $6.1157 $348.5949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess