EN
  • EN
  • DE

ADL5365ACPZ

Part No ADL5365ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816708-ADL5365ACPZ
Ultra Librarian 3D Model Ultra Librarian ADL5365ACPZ CAD Model

Description

ADL5365ACPZ: High-Performance Wideband Active Mixer by Analog Devices Inc.

The ADL5365ACPZ is a versatile and high-performance active mixer component designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This mixer IC is engineered to provide exceptional linearity and noise performance across a wide frequency range, making it an ideal choice for demanding RF and IF applications in the communications, aerospace, and defense industries.

Key Features and Benefits:

  • Wide Frequency Range: The ADL5365ACPZ operates over a broad frequency range, offering RF/LO frequency from 2300 MHz to 3800 MHz, which enables its use in a variety of applications, from base stations to satellite communications.
  • High Linearity: With an input IP3 of 24 dBm at 2600 MHz, this mixer provides excellent third-order intermodulation distortion performance, ensuring clear signal processing in complex RF environments.
  • Low Noise Figure: A low noise figure of 9.2 dB at 2600 MHz contributes to the mixer's ability to maintain signal integrity, which is crucial for high-performance systems.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design and reduces the number of external components required, thereby saving space and cost.
  • Single-Supply Operation: The device operates on a single 5 V supply, making it easy to integrate into existing designs without the need for complex power management.
  • Lead Frame Chip Scale Package (LFCSP): Housed in a compact 4 mm x 4 mm LFCSP, the ADL5365ACPZ is designed to fit into space-constrained applications without sacrificing performance.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Point-to-Point and Point-to-Multipoint Radios
  • Instrumentation and Test Equipment
  • Satellite Communications Systems
  • Aerospace and Defense Electronics

The ADL5365ACPZ from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a go-to solution for engineers looking to enhance their RF and IF signal chains. Whether deployed in high-speed data, voice communication systems, or sophisticated radar and surveillance equipment, this active mixer stands out with its ability to handle challenging signal environments with ease.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess