EN
  • EN
  • DE

ADL5202ACPZ

Part No ADL5202ACPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC, Amp, Digital Vga, Dual, 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain -11.5 dB
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 220 mA
Number of Pins 40
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1020444-ADL5202ACPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADL5202ACPZ CAD Model

Description

Product Overview: ADL5202ACPZ from Analog Devices Inc.

The ADL5202ACPZ is a high-performance, dual, digitally controlled variable gain amplifier (DVGA) developed by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This component is designed to offer precise gain control, high IP3, and low noise figure, making it an ideal choice for a variety of demanding applications such as wireless infrastructure, broadband, and instrumentation.

Key Features

  • Frequency Range: The ADL5202ACPZ operates over a wide frequency range, providing versatility for different applications.
  • Digital Gain Control: This DVGA allows for gain control through a digital interface, which can be programmed to provide accurate and repeatable gain settings.
  • High Linearity: The device boasts excellent third-order intercept performance (IP3), ensuring signal integrity in complex signal environments.
  • Low Noise Figure: The low noise figure of the ADL5202ACPZ minimizes the addition of noise to the signal chain, preserving signal quality.
  • Dual Channels: With two channels, the device supports complex signal processing tasks, making it suitable for diversity reception and MIMO systems.

Applications

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • Broadband communication systems
  • Instrumentation and measurement equipment
  • IF and RF applications

Package and Quality

The ADL5202ACPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The package is RoHS compliant and designed to meet the requirements of environmentally conscious product standards. Analog Devices Inc. ensures that their products meet high-quality standards, with rigorous testing and quality control processes in place to maintain reliability and performance.

For designers and engineers looking for a DVGA that combines flexibility, high performance, and ease of integration, the ADL5202ACPZ from Analog Devices Inc. is an excellent choice. It provides the necessary features to enhance system performance while simplifying the design process.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess